Microchip Technology, Inc. 16V 50W Zener Diode 1N3315B

Description
DIODE ZENER 16V 50W DO5 Product overview: 1N3315B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3315B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 50W DO5 Product overview: 1N3315B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3315B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 50W Zener Diode - 287-1N3315B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 50W Zener Diode
287-1N3315B
16V 50W Zener Diode 287-1N3315B
DIODE ZENER 16V 50W DO5 Product overview: 1N3315B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3315B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 50W DO5 Product overview: 1N3315B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3315B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N3315B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N3315B-ND
Single Zener Diodes 1N3315B-ND
Zener Diode 16V 50W ±5% Chassis, Stud Mount DO-5

Zener Diode 16V 50W ±5% Chassis, Stud Mount DO-5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N3315B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3315B
Discrete Semiconductor Products - Diodes - Zener 1N3315B
DIODE ZENER 16V 50W DO5

DIODE ZENER 16V 50W DO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N3315B 1N3315B-ND 1N3315B
Product Name 16V 50W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-5
VZ 16 volts 16 volts
ZZT 2 ohms 2 ohms
PD 50 milliwatts
Unlock Full Specs
to access all available technical data