Microchip Technology, Inc. 120V 1.5W Zener Diode 1N3046BUR-1

Description
DIODE ZENER 120V 1.5W DO213AB Product overview: 1N3046BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3046BUR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 120V 1.5W DO213AB Product overview: 1N3046BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3046BUR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 1.5W Zener Diode - 287-1N3046BUR-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 1.5W Zener Diode
287-1N3046BUR-1
120V 1.5W Zener Diode 287-1N3046BUR-1
DIODE ZENER 120V 1.5W DO213AB Product overview: 1N3046BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3046BUR-1 can be used for catalog matching and distributor lookup.

DIODE ZENER 120V 1.5W DO213AB Product overview: 1N3046BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3046BUR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N3046BUR-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N3046BUR-1-ND
Single Zener Diodes 1N3046BUR-1-ND
Zener Diode 120V 1.5W ±5% Surface Mount DO-213AB

Zener Diode 120V 1.5W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1223069-1N3046BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1223069-1N3046BUR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1223069-1N3046BUR-1
Win Source Part Number: 1223069-1N3046BUR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 91.2 V Voltage - Zener (Nom) (Vz): 120 V Impedance (Max) (Zzt): 550 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1N3046 RoHS Status: RoHS non-compliant

Win Source Part Number: 1223069-1N3046BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 91.2 V
Voltage - Zener (Nom) (Vz): 120 V
Impedance (Max) (Zzt): 550 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N3046
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N3046BUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3046BUR-1
Discrete Semiconductor Products - Diodes - Zener 1N3046BUR-1
DIODE ZENER 120V 1.5W DO213AB

DIODE ZENER 120V 1.5W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1N3046BUR-1 1N3046BUR-1-ND 1223069-1N3046BUR-1 1N3046BUR-1
Product Name 120V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB, MELF DO-213AB
ZZT 550 ohms 550 ohms 550 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data