Microchip Technology, Inc.
Single Zener Diodes
1N2977BE3
Description
DIODE ZENER 13V 10W DO4
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 13V 10W DO4
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N2977BE3-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
5000 mA
VR
600 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
5 volts
View Details