Zener Diode 17V 50W ±10% Through Hole TO-204AD (TO-3)
DIODE ZENER 17V 50W TO204AD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N2815A-ND | 1N2815A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | TO-3; TO-204AD (TO-3) |