SMSC - Standard Microsystems Corporation Crystals 17116

Description
14.7456MHz Crystal
Request a Quote Datasheet
Description
14.7456MHz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 744-1018-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz Crystal

14.7456MHz Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 744-1018-2-ND
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-135.6-12-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details