SMSC - Standard Microsystems Corporation Crystals 17035

Description
13.2256MHz Crystal
Request a Quote Datasheet
Description
13.2256MHz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 744-1012-1-ND - DigiKey
Thief River Falls, MN, United States
13.2256MHz Crystal

13.2256MHz Crystal

Buy Now Datasheet
Crystals - 744-1012-6-ND - DigiKey
Thief River Falls, MN, United States
13.2256MHz Crystal

13.2256MHz Crystal

Buy Now Datasheet
Crystals - 744-1012-2-ND - DigiKey
Thief River Falls, MN, United States
13.2256MHz Crystal

13.2256MHz Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 744-1012-1-ND
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details