Microchip Technology, Inc. RF Power Transistor 1214GN-700V

Description
The 1214GN-700V is an internally matched, common-source, class-AB GaN-on-SiC HEMT transistor capable of providing over 18 dB gain, 700 W of pulsed RF output power at 300 us pulse width, and 10% duty factor across the 960 MHz to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for the output stage of L-Band pulsed primary radar systems. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness.
Request a Quote Datasheet
Description
The 1214GN-700V is an internally matched, common-source, class-AB GaN-on-SiC HEMT transistor capable of providing over 18 dB gain, 700 W of pulsed RF output power at 300 us pulse width, and 10% duty factor across the 960 MHz to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for the output stage of L-Band pulsed primary radar systems. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Power Transistor
1214GN-700V
RF Power Transistor 1214GN-700V
The 1214GN-700V is an internally matched, common-source, class-AB GaN-on-SiC HEMT transistor capable of providing over 18 dB gain, 700 W of pulsed RF output power at 300 us pulse width, and 10% duty factor across the 960 MHz to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for the output stage of L-Band pulsed primary radar systems. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness.

The 1214GN-700V is an internally matched, common-source, class-AB GaN-on-SiC HEMT transistor capable of providing over 18 dB gain, 700 W of pulsed RF output power at 300 us pulse width, and 10% duty factor across the 960 MHz to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for the output stage of L-Band pulsed primary radar systems. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
1214GN-700V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 1214GN-700V
RF MOSFET HEMT 50V 55-Q03

RF MOSFET HEMT 50V 55-Q03

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Transistors RF Transistors
Product Number 1214GN-700V 1214GN-700V
Product Name RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material GaN
Package Type Ceramic Flanged Surface Mount
Power Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details