Microchip Technology, Inc. RF Power Transistor 1214GN-400LV

Description
The 1214GN-400LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 400 Watts of pulsed RF output power at 4.5ms pulse width, 30% duty factor across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for L-Band Radar applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote
Description
The 1214GN-400LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 400 Watts of pulsed RF output power at 4.5ms pulse width, 30% duty factor across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for L-Band Radar applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 1214GN-400LV - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
1214GN-400LV
RF Power Transistor 1214GN-400LV
The 1214GN-400LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 400 Watts of pulsed RF output power at 4.5ms pulse width, 30% duty factor across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for L-Band Radar applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

The 1214GN-400LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 400 Watts of pulsed RF output power at 4.5ms pulse width, 30% duty factor across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is designed for L-Band Radar applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 1214GN-400LV
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details