Microchip Technology, Inc. RF Power Transistor 1011GN-125E

Description
The 1011GN-125E is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote
Description
The 1011GN-125E is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 1011GN-125E - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
1011GN-125E
RF Power Transistor 1011GN-125E
The 1011GN-125E is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

The 1011GN-125E is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 1011GN-125E
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP4409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details