Microchip Technology, Inc. RF Power Transistor 0912GN-250V

Description
The 0912GN-250V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 18dB gain, 250 Watts of pulsed RF output power at 128 us pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This transistor can be used for broadband avionics data link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote
Description
The 0912GN-250V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 18dB gain, 250 Watts of pulsed RF output power at 128 us pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This transistor can be used for broadband avionics data link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0912GN-250V is a GaN on SiC HEMT transistor designed for broadband avionics data link applications, delivering 250 W pulsed RF output power at 960 to 1215 MHz with 18.5 dB gain, 128 μs pulse width, and 10% duty factor. It features internal pre-match for optimal performance and uses gold metallization and eutectic attach for reliability. The device operates with a 50 V drain supply and has a thermal resistance of 0.23 °C/W under pulse conditions. It is housed in a package with dimensions between 275 to 285 mil in width and 92 to 112 mil in height, constructed with CPC141 carrier and Ni/Au plating.

Datasheet Summary
Powered by GS/AI

The 0912GN-250V is a GaN on SiC HEMT transistor designed for broadband avionics data link applications, delivering 250 W pulsed RF output power at 960 to 1215 MHz with 18.5 dB gain, 128 μs pulse width, and 10% duty factor. It features internal pre-match for optimal performance and uses gold metallization and eutectic attach for reliability. The device operates with a 50 V drain supply and has a thermal resistance of 0.23 °C/W under pulse conditions. It is housed in a package with dimensions between 275 to 285 mil in width and 92 to 112 mil in height, constructed with CPC141 carrier and Ni/Au plating.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 0912GN-250V - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
0912GN-250V
RF Power Transistor 0912GN-250V
The 0912GN-250V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 18dB gain, 250 Watts of pulsed RF output power at 128 us pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This transistor can be used for broadband avionics data link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

The 0912GN-250V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 18dB gain, 250 Watts of pulsed RF output power at 128 us pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This transistor can be used for broadband avionics data link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 0912GN-250V
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details