Micro Technologies Pressure Sensors 9391 Series

Description
The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard models available from 0-1 to 0-10 inH2O with a configurable 5VDC ratiometric output. The MPL 9391 is ideal for new high-efficiency heating applications requiring feedback for intelligent controllers, ECM motors, logic-controlled blowers and other smart components for modulating furnace control applications. This may include blower vacuum, combustion air modulation, liquid level and many other applications. Applications Include: Air Flow Monitoring Blower Modulation Process Controls Automation & Medical
Datasheet
Description
The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard models available from 0-1 to 0-10 inH2O with a configurable 5VDC ratiometric output. The MPL 9391 is ideal for new high-efficiency heating applications requiring feedback for intelligent controllers, ECM motors, logic-controlled blowers and other smart components for modulating furnace control applications. This may include blower vacuum, combustion air modulation, liquid level and many other applications. Applications Include: Air Flow Monitoring Blower Modulation Process Controls Automation & Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 9391 Series - Micro Technologies
Pompano Beach, FL, United States
Pressure Sensors
9391 Series
Pressure Sensors 9391 Series
The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard models available from 0-1 to 0-10 inH2O with a configurable 5VDC ratiometric output. The MPL 9391 is ideal for new high-efficiency heating applications requiring feedback for intelligent controllers, ECM motors, logic-controlled blowers and other smart components for modulating furnace control applications. This may include blower vacuum, combustion air modulation, liquid level and many other applications. Applications Include: Air Flow Monitoring Blower Modulation Process Controls Automation & Medical

The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard models available from 0-1 to 0-10 inH2O with a configurable 5VDC ratiometric output.

The MPL 9391 is ideal for new high-efficiency heating applications requiring feedback for intelligent controllers, ECM motors, logic-controlled blowers and other smart components for modulating furnace control applications. This may include blower vacuum, combustion air modulation, liquid level and many other applications.

Applications Include:

  • Air Flow Monitoring
  • Blower Modulation
  • Process Controls
  • Automation & Medical
Supplier's Site Datasheet

Technical Specifications

  Micro Technologies
Product Category Pressure Sensors
Product Number 9391 Series
Product Name Pressure Sensors
Device Category Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Differential; Vacuum
Media Air, non-corrosive, non-ionic
Signal Output Switch; Ratiometric
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133349 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers