Micro Motors SRL Geared Dc Motor, 24 Vdc, 166 Rpm Rohs Compliant Micromotors E192-24-25

Description
Geared DC Motor, 24 VDC, 166 rpm RoHS Compliant: Yes
Datasheet
Description
Geared DC Motor, 24 VDC, 166 rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 24 Vdc, 166 Rpm Rohs Compliant Micromotors - 76R0277 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 24 Vdc, 166 Rpm Rohs Compliant Micromotors
76R0277
Geared Dc Motor, 24 Vdc, 166 Rpm Rohs Compliant Micromotors 76R0277
Geared DC Motor, 24 VDC, 166 rpm RoHS Compliant: Yes

Geared DC Motor, 24 VDC, 166 rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 76R0277
Product Name Geared Dc Motor, 24 Vdc, 166 Rpm Rohs Compliant Micromotors
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
 - PGM.C025M0050-02 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0028 HP
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details