Manufacturer: Micro Commercial Co
Win Source Part Number: 1116718-US2JFL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-221AC (SMA-FL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package: 5k pcs
Diode Standard 600V 2A Surface Mount DO-221AC (SMA-FL)
Diode Standard 600V 2A Surface Mount DO-221AC (SMA-FL)
Diode Standard 600V 2A Surface Mount DO-221AC (SMA-FL)
Rectifiers 2A 600V Ultra Fast Recovery Rectifier
DIODE GEN PURP 600V 2A DO221AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1116718-US2JFL-TP | US2JFL-TPMSTR-ND | US2JFL-TP | US2JFL-TP |
| Product Name | Diodes, Rectifiers - Single - US2JFL-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | |||
| IR | 0.0050 mA |