UMZ1N-TP is a dual bipolar transistor array containing independent NPN and PNP transistors in an SOT-363 package, designed to reduce mounting cost and area. Each transistor has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The junction temperature ranges from -55°C to +150°C, with a thermal resistance of 833 °C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1. The SOT-363 package dimensions are 2.00 mm to 2.45 mm in length, 1.15 mm to 1.35 mm in width, and 0.80 mm to 1.10 mm in height.
TRANS NPN/PNP 50V 150MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMZ1N-TP-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |