UMH31NS-TP is a dual NPN digital transistor in an SOT-363S package measuring 2.20 mm × 1.35 mm × 0.65 mm. It is rated for a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 150 mW. The junction temperature range is -55°C to 150°C. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Input resistance is 0.7 to 1.3 kΩ with a resistance ratio of 8 to 12. Transition frequency is 250 MHz at V_CE=10 V and I_E=5 mA. Moisture sensitivity level is 1.
TRANS PREBIAS NPN 50V SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH31NS-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |