The UMH2NHE3-TP is a pre-biased bipolar transistor array in a SOT-363 package, measuring 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.80 to 1.10 mm in height. It is AEC-Q101 qualified, halogen-free, and RoHS compliant, with an epoxy meeting UL 94 V-0 flammability rating. Maximum ratings include a collector-emitter voltage of 50 V, output current of 100 mA, power dissipation of 150 mW, and junction temperature up to 150 °C. Thermal resistance is 833 °C/W junction to ambient. Electrical characteristics at 25 °C include a DC current gain of 68 minimum, input resistance of 32.9 to 61.1 kΩ, and transition frequency of 200 MHz. Moisture sensitivity level is 1.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH2NHE3-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |