The UMH13N is a dual NPN digital transistor array in an SOT-363 package, designed for digital switching applications. The package measures 2.45 mm in length, 1.35 mm in width, and 0.35 mm in height. It has a maximum collector current of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 150 mW at 25°C, with a junction temperature range of -55°C to 150°C. The device features integrated input resistors with a ratio of 8:12 and a typical transition frequency of 250 MHz. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH13N-TP-HF-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |