Digital transistor array with two presbiased NPN transistors in a SOT-363 package, measuring 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.80 to 1.10 mm in height. Rated for a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 150 mW. Junction temperature range is -55°C to 150°C. AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Thermal resistance is 833 °C/W. DC current gain minimum is 80 at 10 mA output current. Transition frequency is 200 MHz. Moisture sensitivity level is 1.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH10NHE3-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |