UMD2NS-TP is a dual integrated transistor array containing one NPN and one PNP pre-biased transistor in a SOT-363S package, measuring 2.00 to 2.20 mm in length. It operates with a maximum supply voltage of 50 V (NPN) or -50 V (PNP), a continuous output current of 100 mA, and a power dissipation of 150 mW. The junction temperature ranges from -55°C to 150°C, with thermal resistance of 833 °C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free..
TRANS PREBIAS 1NPN 1PNP SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMD2NS-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |