UMD12NS is a dual digital transistor package containing matched NPN and PNP transistors in an SOT-363S surface-mount package measuring 2.00mm by 1.35mm by 0.95mm. It features a 50V supply voltage rating, 100mA output current, and 150mW power dissipation. Junction temperature ranges from -55°C to 150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1. Thermal resistance is 833°C/W. DC current gain is 68, input resistance is 47kΩ, transition frequency is 200MHz, and output voltage saturation is 0.3V at 10mA current. The part is supplied in tape and reel packaging as UMD12NS-TPQ2, with 3,000 pieces per reel.
PRE-BIASED TRANSISTOR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMD12NS-TPQ2TR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |