The UMD12N is a dual digital transistor package containing independent NPN and PNP transistors in an SOT-363 surface-mount package, with dimensions of 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.80 to 1.10 mm in height. It supports a maximum supply voltage of ±50 V, output current of ±100 mA, and power dissipation of 150 mW, with a junction temperature rating of 150°C. The device features integrated input resistors with a resistance of 47 kΩ typical and a resistance ratio of 1.0, and a transition frequency of 250 MHz. It is halogen-free, meets UL 94 V-0 flammability rating, is RoHS compliant, and has a moisture sensitivity level of 1. The part number UMD12N-TPQ2 indicates tape and reel packaging of 3,000 pieces per reel.
TRANS PREBIAS 1NPN 1PNP SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMD12N-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |