The UMD12N is a dual digital transistor array in an SOT-363 package, integrating independent NPN and PNP transistors with built-in resistors for pre-biased operation. It supports supply voltages up to ±50 V, maximum output currents of ±100 mA, and a power dissipation of 150 mW. The device operates with junction and storage temperatures from -55°C to 150°C, meets UL 94 V-0 flammability rating, is halogen-free and RoHS compliant, and has a moisture sensitivity level of 1. Transition frequency is 250 MHz, and current gain is 68 minimum at 5 mA. The SOT-363 package dimensions are 2.0-2.45 mm in length and 1.15-1.35 mm in width.
PRE-BIASED TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMD12N-13PTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |