Micro Commercial Components Corp. TVS - TVS - Thyristors - TSMBJ1005C-064 TSMBJ1005C-064

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 901444-TSMBJ1005C-06 4 Features: 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TSMBJ1005C064MSCT, TSMBJ1005C064MSTR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 901444-TSMBJ1005C-06 4 Features: 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TSMBJ1005C064MSCT, TSMBJ1005C064MSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TSMBJ1005C-064 - 901444-TSMBJ1005C-064 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TSMBJ1005C-064
901444-TSMBJ1005C-064
TVS - TVS - Thyristors - TSMBJ1005C-064 901444-TSMBJ1005C-064
Manufacturer: Micro Commercial Co Win Source Part Number: 901444-TSMBJ1005C-06 4 Features: 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TSMBJ1005C064MSCT, TSMBJ1005C064MSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 901444-TSMBJ1005C-064
Features: 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: TSMBJ1005C064MSCT, TSMBJ1005C064MSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 901444-TSMBJ1005C-064
Product Name TVS - TVS - Thyristors - TSMBJ1005C-064
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details