Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single TPT5609-B-AP

Description
Win Source Part Number: 1109516-TPT5609-B-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 2V Frequency - Transition: 190MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1109516-TPT5609-B-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 2V Frequency - Transition: 190MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1109516-TPT5609-B-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1109516-TPT5609-B-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1109516-TPT5609-B-AP
Win Source Part Number: 1109516-TPT5609-B-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 2V Frequency - Transition: 190MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1109516-TPT5609-B-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 1
Power - Max: 750 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 2V
Frequency - Transition: 190MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TPT5609-B-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TPT5609-B-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TPT5609-B-AP
TRANS NPN 20V 1A TO92

TRANS NPN 20V 1A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1109516-TPT5609-B-AP TPT5609-B-AP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-92; SOT3
IC(max) 1000 milliamps 1000 milliamps
Power Gain 85 dB
Operating Frequency 190 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCW61CE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details