Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Through Hole TO-220AB
TRANS PNP 100V 6A TO220AB
Bipolar Transistors - BJT PNP -100V -6A 65W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP42C-BP-ND | TIP42C-BP | TIP42C-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |