Manufacturer: Micro Commercial Co
Win Source Part Number: 1107289-TIP41C-BP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Through Hole TO-220AB
TRANS NPN 100V 6A TO220AB Product overview: TIP41C-BP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41C-BP can be used for catalog matching and distributor lookup.
TRANS NPN 100V 6A TO220AB
Bipolar Transistors - BJT NPN 100V 6A 65W
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1107289-TIP41C-BP | TIP41C-BP-ND | 276-TIP41C-BP | TIP41C-BP | TIP41C-BP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP41C-BP | Single Bipolar Transistors | 100V 6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | Tube | ||
| Packing Method | Tube | Tube; Tube | |||
| IC(max) | 6000 milliamps | 6000 milliamps |