NPN silicon power transistor in TO-220AB package, rated for 40V collector-emitter voltage, 6A continuous collector current, and 65W power dissipation at 25°C. Features a maximum junction temperature of 150°C, thermal resistance of 1.92°C/W junction to case, and a transition frequency of 3MHz. Epoxy meets UL 94 V-0 flammability rating and is RoHS compliant. Valid for the TIP41 series with TO-220AB dimensions: 15.88mm maximum length, 10.67mm maximum width, and 14.73mm lead spacing.
Bipolar (BJT) Transistor NPN 40V 6A 3MHz 2W Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP41-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |