Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - TIP32-BP TIP32-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 139418-TIP32-BP Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 139418-TIP32-BP Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP32-BP - 139418-TIP32-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP32-BP
139418-TIP32-BP
TRANSISTORS - Transistors (BJT) - Single - TIP32-BP 139418-TIP32-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 139418-TIP32-BP Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 139418-TIP32-BP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Bipolar Transistors - TIP32-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP32-BP-ND
Single Bipolar Transistors TIP32-BP-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 2W Through Hole TO-220AB

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 2W Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP32-BP
Bipolar Transistors - BJT TIP32-BP
Bipolar Transistors - BJT 3.0A 40V

Bipolar Transistors - BJT 3.0A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP32-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP32-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP32-BP
TRANS PNP 40V 3A TO220AB

TRANS PNP 40V 3A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 139418-TIP32-BP TIP32-BP-ND TIP32-BP TIP32-BP
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP32-BP Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details