Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220AB
TRANS NPN 100V 3A TO220AB
Bipolar Transistors - BJT NPN 100V 3A 40W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP31C-BP-ND | TIP31C-BP | TIP31C-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |