The TIP31C-BP-HF is an NPN silicon power transistor in a TO-220AB package, rated for a collector-emitter voltage of 100 V, a continuous collector current of 3 A, and a power dissipation of 40 W at 25°C. It has a thermal resistance of 3.125°C/W from junction to case and 62.5°C/W from junction to ambient. The device meets UL 94 V-0 flammability standards and is RoHS compliant with a lead-free finish. The -HF suffix indicates it is halogen-free. Operating and storage junction temperatures range from -65°C to +150°C.
TRANS NPN 100V 3A TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP31C-BP-HF-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |