Bipolar (BJT) Transistor PNP 40V 1A 3MHz 30W Through Hole TO-220AB
TRANS PNP 40V 1A TO220AB
Bipolar Transistors - BJT 40Vceo 5.0V 3.0A 30W 1.0Amp
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-TIP30-BP-ND | TIP30-BP | TIP30-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |