Bipolar (BJT) Transistor NPN 100V 1A 3MHz 30W Through Hole TO-220AB
Bipolar Transistors - BJT NPN 100V 1A 30W
TRANS NPN 100V 1A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP29C-BP-ND | TIP29C-BP | TIP29C-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |