Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-220AB
TRANS NPN 80V 1A TO220AB
Bipolar Transistors - BJT 1.0A 80V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP29B-BP-ND | TIP29B-BP | TIP29B-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |