Bipolar (BJT) Transistor NPN 40V 1A 3MHz 30W Through Hole TO-220AB
Bipolar Transistors - BJT 40Vceo 5.0V 3.0A 30W 1.0Amp
TRANS NPN 40V 1A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP29-BP-ND | TIP29-BP | TIP29-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |