Bipolar (BJT) Transistor PNP 100V 5A 2W Through Hole TO-220AB
TRANS PNP 100V 5A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-TIP127L-BP-ND | TIP127L-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |