Bipolar (BJT) Transistor PNP - Darlington 60V 5A 2W Through Hole TO-220AB
Bipolar Transistors - BJT PNP -60V -5A 40W
TRANS PNP DARL 60V 5A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP125-BP-ND | TIP125-BP | TIP125-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |