The TIP122S-BP is an NPN Darlington transistor in a TO-220 package, rated for a continuous collector current of 5 A and a collector-emitter voltage of 100 V. It has a power dissipation of 65 W at 25°C case temperature, with a thermal resistance from junction to case of 1.92°C/W and 62.5°C/W from junction to ambient. The device operates across a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability standards. It is RoHS compliant, with a base-emitter on voltage of 2.5 V at 3 A collector current and a DC current gain between 1000 and 12000. Dimensions are 15.88 mm max length, 10.67 mm max width, and 14.73 mm max lead spacing.
NPN TRANSISTORS,TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP122S-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |