The TIP117-BP is a PNP Darlington bipolar transistor in a TO-220AB package, designed for high-current switching applications. It has a collector-emitter voltage rating of -100 V, a continuous collector current of -2 A, and a power dissipation of 2 W at 25°C. The transistor features a minimum DC current gain of 500 at -2 A collector current and a collector-emitter saturation voltage of -2.5 V at -2 A collector and -8 mA base current. The thermal resistance from junction to case is 2.5°C/W. It operates within a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability standards. The device is RoHS compliant and moisture sensitive level 1. Packaging is bulk in tubes or boxes as specified.
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP117-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |