Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - TIP116-BP TIP116-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 139625-TIP116-BP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 8mA, 2A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 139625-TIP116-BP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 8mA, 2A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP116-BP - 139625-TIP116-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP116-BP
139625-TIP116-BP
TRANSISTORS - Transistors (BJT) - Single - TIP116-BP 139625-TIP116-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 139625-TIP116-BP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 2.5V @ 8mA, 2A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 139625-TIP116-BP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP116-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP116-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP116-BP
TRANS PNP DARL 80V 2A TO220AB

TRANS PNP DARL 80V 2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP116-BP
Bipolar Transistors - BJT TIP116-BP
Bipolar Transistors - BJT 2.0A 80V

Bipolar Transistors - BJT 2.0A 80V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 139625-TIP116-BP TIP116-BP TIP116-BP
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP116-BP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
 - BC807-25B5000 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2466675 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details