Bipolar (BJT) Transistor NPN - Darlington 80V 2A 50W Through Hole TO-220AB
Bipolar Transistors - BJT 2A 80V
TRANS NPN DARL 80V 2A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP111-BP-ND | TIP111-BP | TIP111-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |