The TIP101 is a medium-power NPN silicon transistor in a TO-220 Compact package, designed for high current switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a peak collector current of 15 A. The device features a typical DC current gain of 2500 at 4.0 A, a collector-emitter saturation voltage of up to 2.5 V at 8.0 A and 80 mA base current, and built-in base-emitter shunt resistors. The package has dimensions of 15.88 mm length, 10.67 mm width, and 4.82 mm height, with a maximum mounting torque of 5 in-lbs. It operates from -55°C to 150°C, has a power dissipation of 80 W at 25°C derated by 0.64 W/°C, and is RoHS compliant. The transistor is monolithic and meets UL 94 V-0 flammability rating.
Bipolar Transistors - BJT 8.0A 80V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP101-BP |
| Product Name | Bipolar Transistors - BJT |