Micro Commercial Components Corp. Single Bipolar Transistors TIP100-BP

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 80W Through Hole TO-220AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 80W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP100-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP100-BP-ND
Single Bipolar Transistors TIP100-BP-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 80W Through Hole TO-220AB

Bipolar (BJT) Transistor NPN - Darlington 60V 8A 80W Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP100-BP - 796785-TIP100-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP100-BP
796785-TIP100-BP
TRANSISTORS - Transistors (BJT) - Single - TIP100-BP 796785-TIP100-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 796785-TIP100-BP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: NPN - Darlington Family Name: TIP100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 80mA, 8A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 4V Alternative Parts (Cross-Reference): TIP100; TIP100 Lead Free; Introduction Date: September 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 796785-TIP100-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: NPN - Darlington
Family Name: TIP100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 80mA, 8A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP100; TIP100 Lead Free;
Introduction Date: September 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP100-BP
Bipolar Transistors - BJT TIP100-BP
Bipolar Transistors - BJT NPN 60V 8A 80W

Bipolar Transistors - BJT NPN 60V 8A 80W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP100-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP100-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP100-BP
TRANS NPN DARL 60V 8A TO220AB

TRANS NPN DARL 60V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP100-BP-ND 796785-TIP100-BP TIP100-BP TIP100-BP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP100-BP Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 0.0500 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data