Win Source Part Number: 1367762-TBS30M-TP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-TBS
Base Product Number: TBS30
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
3AGLASSPASSIVATEDBRI
3AGLASSPASSIVATEDBRI
3AGLASSPASSIVATEDBRI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1367762-TBS30M-TP | TBS30M-TPMSCT-ND | 299-TBS30M-TP | TBS30M-TP | TBS30M-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |