Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-TBS
BRIDGE RECT 1PHASE 1KV 2.2A 4TBS
Bridge Rectifiers 2.2A, 600V Bridge Rectifier,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 353-TBS22M-TPCT-ND | TBS22M-TP | TBS22M-TP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |