Micro Commercial Components Corp. Bridge Rectifiers TBL410-TP

Description
BRIDGE RECT 1PHASE 1KV 4A TBL
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 4A TBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 353-TBL410-TP-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-TBL410-TP-ND
Bridge Rectifiers 353-TBL410-TP-ND
BRIDGE RECT 1PHASE 1KV 4A TBL

BRIDGE RECT 1PHASE 1KV 4A TBL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368079-TBL410-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368079-TBL410-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368079-TBL410-TP
Win Source Part Number: 1368079-TBL410-TP Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: TBL Base Product Number: TBL410 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1368079-TBL410-TP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: TBL
Base Product Number: TBL410
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 353-TBL410-TP-ND 1368079-TBL410-TP
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diode and Rectifier - 280-BAS16-02V H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers