NPN silicon bipolar transistor in TO-92 plastic package, rated for 1.5 A collector current, 40 V collector-base voltage, and 1 W power dissipation at 25°C. Operating and storage junction temperature ranges from -55°C to +150°C. Collector-emitter saturation voltage is ≤0.5 V at 800 mA collector current and 80 mA base current. DC current gain ranges from 40 to 300 depending on bias conditions. Transition frequency is 190 MHz. Case material meets UL 94V-0 flammability rating and is RoHS compliant. Lead-free finish with optional halogen-free variant available.
Bipolar (BJT) Transistor NPN 25V 1.5A 190MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SS8050-D-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |