Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS34HE-TP

Description
Win Source Part Number: 1282410-SS34HE-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SS34HE-TPMSTR,SS34HE -TPMSDKR,SS34HE-TPMS CT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282410-SS34HE-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SS34HE-TPMSTR,SS34HE -TPMSDKR,SS34HE-TPMS CT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282410-SS34HE-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282410-SS34HE-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282410-SS34HE-TP
Win Source Part Number: 1282410-SS34HE-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SS34HE-TPMSTR,SS34HE -TPMSDKR,SS34HE-TPMS CT Product Status: Obsolete

Win Source Part Number: 1282410-SS34HE-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS34HE-TPMSTR,SS34HE-TPMSDKR,SS34HE-TPMSCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1282410-SS34HE-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SOD-123H
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-252
RoHS Compliant RoHS
View Details
Schottky SMD Diode and Rectifier - 284-SMS7621-079 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers