Win Source Part Number: 1282417-SS310LHE-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS310LHE-TPMSDKR,SS3
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1282417-SS310LHE-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | SOD-123H |