Manufacturer: Micro Commercial Co
Win Source Part Number: 935026-SS25-TP
Features: Diode Schottky 50 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SS25
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS25-TPMSCT, SS25TP, SS25-TPMSTR, SS25-TPMSDKR
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers Rectifier 50V 50A
DIODE SCHOTTKY 50V 2A DO214AC
DIODE SCHOTTKY 50V 2A DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 935026-SS25-TP | SS25-TPMSTR-ND | SS25-TP | SS25-TP | SS25-TP |
| Product Name | Diodes, Rectifiers - Single - SS25-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SMA; DO-214AC (SMA) | DO-214AC | SMA | SMA; DO-214AC, SMA |