Manufacturer: Micro Commercial Co
Win Source Part Number: 935025-SS25-LTP
Features: Diode Schottky 50 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS25
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS25-LTPMSTR, SS25-LTPMSDKR, -SS25-LTPMSTR, SS25-LTPMSCT, -SS25-LTPMSCT, -SS25-LTPMSDKR
DIODE SCHOTTKY 50V 2A DO214AC Product overview: SS25-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 2A, 50V Schottky Rectifier
DIODE SCHOTTKY 50V 2A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 935025-SS25-LTP | 280-SS25-LTP | SS25-LTPMSTR-ND | SS25-LTP | SS25-LTP |
| Product Name | Diodes, Rectifiers - Single - SS25-LTP | Schottky 50V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC (SMA) | Tape & Reel (TR) | SMA-2 | SMA |